The BLM7G1822S-20PB is a dual-section, 2-stage LDMOS power MMIC designed for broadband operation from 1805 MHz to 2170 MHz, suitable for driver or final stage applications in GSM, W-CDMA, and LTE base stations. It is housed in a 16-lead plastic heatsink small outline package (SOT1211-3) with an exposed backside ground plane. The device features integrated temperature-compensa
RF FET LDMOS 65V SOT1212 Product overview: BLM7G1822S-20PB from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, MOSFET Transistor, RF Amplifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-BLM7G1822S-20PB can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 860-BLM7G1822S-20PB |
| Product Name | 65V MOSFET Transistor |
| Package Type | Tray |