RF Amplifier IC W-CDMA 2.11GHz ~ 2.17GHz 16-HSOP
IC AMP CDMA 2.11-2.17GHZ 16HSOP
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | BLM6G22-30G,118-ND | BLM6G22-30G,118 |
| Product Name | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | |
| Applications | Mobile / Wireless Systems; W-CDMA | |
| Frequency Range | 2110 to 2170 MHz | 2110 to 2170 MHz |