Ampleon TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLM10D3438-70ABGZ BLM10D3438-70ABGZ

Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 864307-BLM10D3438-70 ABGZ Series: BLM Features: RF Mosfet LDMOS (Dual) 28 V 110 mA 3.4GHz ~ 3.8GHz 31.8dB - OMP-400-8G-1 Package: Tray Package: OMP-400-8G-1 Family Name: BLM10 Categories: Discrete Semiconductor Products Case / Package: OMP-400-8G-1 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8541.29.0075 Other Part Number: 1603-BLM10D3438-70AB GZ, 934960261517
Request a Quote Datasheet
Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 864307-BLM10D3438-70 ABGZ Series: BLM Features: RF Mosfet LDMOS (Dual) 28 V 110 mA 3.4GHz ~ 3.8GHz 31.8dB - OMP-400-8G-1 Package: Tray Package: OMP-400-8G-1 Family Name: BLM10 Categories: Discrete Semiconductor Products Case / Package: OMP-400-8G-1 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8541.29.0075 Other Part Number: 1603-BLM10D3438-70AB GZ, 934960261517
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLM10D3438-70ABGZ - 864307-BLM10D3438-70ABGZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLM10D3438-70ABGZ
864307-BLM10D3438-70ABGZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLM10D3438-70ABGZ 864307-BLM10D3438-70ABGZ
Manufacturer: Ampleon USA Inc. Win Source Part Number: 864307-BLM10D3438-70 ABGZ Series: BLM Features: RF Mosfet LDMOS (Dual) 28 V 110 mA 3.4GHz ~ 3.8GHz 31.8dB - OMP-400-8G-1 Package: Tray Package: OMP-400-8G-1 Family Name: BLM10 Categories: Discrete Semiconductor Products Case / Package: OMP-400-8G-1 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8541.29.0075 Other Part Number: 1603-BLM10D3438-70AB GZ, 934960261517

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 864307-BLM10D3438-70ABGZ
Series: BLM
Features: RF Mosfet LDMOS (Dual) 28 V 110 mA 3.4GHz ~ 3.8GHz 31.8dB - OMP-400-8G-1
Package: Tray
Package: OMP-400-8G-1
Family Name: BLM10
Categories: Discrete Semiconductor Products
Case / Package: OMP-400-8G-1
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8541.29.0075
Other Part Number: 1603-BLM10D3438-70ABGZ, 934960261517

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 864307-BLM10D3438-70ABGZ
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLM10D3438-70ABGZ
Package Type SOT3; OMP-400-8G-1
Unlock Full Specs
to access all available technical data

Similar Products

25V 100A MOSFET Transistor - 285-24N025S - ERSAELECTRONICS PTE. LTD.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type Reel - TR
View Details
2 suppliers
60 V, 350 mA dual N-channel Trench MOSFET - 2N7002PV,115 - Nexperia B.V.
Specs
Transistor Type MOSFET
Package Type SOT666 SOT666
View Details
6 suppliers