Ampleon RF Amplifiers BLM10D3438-70ABGZ

Description
RF Mosfet LDMOS (Dual) 28V 110mA 3.4GHz ~ 3.8GHz 31.8dB OMP-400-8G-1
Request a Quote Datasheet
Description
RF Mosfet LDMOS (Dual) 28V 110mA 3.4GHz ~ 3.8GHz 31.8dB OMP-400-8G-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1603-BLM10D3438-70ABGZ-ND - DigiKey
Thief River Falls, MN, United States
RF Mosfet LDMOS (Dual) 28V 110mA 3.4GHz ~ 3.8GHz 31.8dB OMP-400-8G-1

RF Mosfet LDMOS (Dual) 28V 110mA 3.4GHz ~ 3.8GHz 31.8dB OMP-400-8G-1

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Amplifiers
BLM10D3438-70ABGZ
RF and Wireless - RF Amplifiers BLM10D3438-70ABGZ
BLM10D3438-70ABG/OMP 400/TRAYDP

BLM10D3438-70ABG/OMP400/TRAYDP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1603-BLM10D3438-70ABGZ-ND BLM10D3438-70ABGZ
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 3400 to 3800 MHz 3400 to 3800 MHz
Minimum Gain 31.8 dB ? to 31.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Connectorized SMA, High Power, Linear Amplifier, 20 MHz to 500 MHz, 50Ω - ZHL-100W-GANX+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -25 to 65 C (-13 to 149 F)
Package Type Connectorized
View Details
2 suppliers
1 GHz CATV Line Amplifier MMIC - ACA0862B - Skyworks Solutions, Inc.
Specs
Minimum Gain 10.7 dB
Maximum Gain 11.7 dB
Noise Figure 4 dB
View Details
RF Amplifiers - 2312-QPB0206N-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 6000 MHz
View Details
3-30 GHz Broadband Low Noise Amplifier - ADM-10703PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 3000 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details