Ampleon RF Amplifiers BLM10D3438-35ABZ

Description
RF Mosfet LDMOS 26V 41mA 3.4GHz ~ 3.8GHz 33dB 20-PQFN (8x8)
Request a Quote Datasheet
Description
RF Mosfet LDMOS 26V 41mA 3.4GHz ~ 3.8GHz 33dB 20-PQFN (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1603-BLM10D3438-35ABZTR-ND - DigiKey
Thief River Falls, MN, United States
RF Mosfet LDMOS 26V 41mA 3.4GHz ~ 3.8GHz 33dB 20-PQFN (8x8)

RF Mosfet LDMOS 26V 41mA 3.4GHz ~ 3.8GHz 33dB 20-PQFN (8x8)

Buy Now Datasheet
RF Amplifiers - 1603-BLM10D3438-35ABZCT-ND - DigiKey
Thief River Falls, MN, United States
RF Mosfet LDMOS 26V 41mA 3.4GHz ~ 3.8GHz 33dB 20-PQFN (8x8)

RF Mosfet LDMOS 26V 41mA 3.4GHz ~ 3.8GHz 33dB 20-PQFN (8x8)

Buy Now Datasheet
RF Amplifiers - 1603-BLM10D3438-35ABZDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Mosfet LDMOS 26V 41mA 3.4GHz ~ 3.8GHz 33dB 20-PQFN (8x8)

RF Mosfet LDMOS 26V 41mA 3.4GHz ~ 3.8GHz 33dB 20-PQFN (8x8)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - BLM10D3438-35ABZ - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
BLM10D3438-35ABZ
RF and Wireless - RF Amplifiers BLM10D3438-35ABZ
BLM10D3438-35AB/SOT1 462/REELDP

BLM10D3438-35AB/SOT1462/REELDP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1603-BLM10D3438-35ABZTR-ND BLM10D3438-35ABZ
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 3400 to 3800 MHz 3400 to 3800 MHz
Minimum Gain 33 dB ? to 33 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL8832TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 1218 MHz
View Details
RF Amplifiers - BGA735N16E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications UMTS
Frequency Range 800 to 2100 MHz
View Details
2 suppliers
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 6-SuperMiniMold
View Details