Ampleon RF Misc ICs and Modules BLM10D2327-60ABGZ

Description
BLM10D2327-60ABG/OMP 400/TRAYDP
Description
BLM10D2327-60ABG/OMP 400/TRAYDP

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - BLM10D2327-60ABGZ - ODG (Origin Data Global)
Shenzhen, China
RF Misc ICs and Modules
BLM10D2327-60ABGZ
RF Misc ICs and Modules BLM10D2327-60ABGZ
BLM10D2327-60ABG/OMP 400/TRAYDP

BLM10D2327-60ABG/OMP400/TRAYDP

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number BLM10D2327-60ABGZ
Product Name RF Misc ICs and Modules
Technology CDMA; GSM; GSM, LTE, W-CDMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52832-QFAB-G-RDKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Receivers - 2312-QPB9015SRTR-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 45 to 1218 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Monopulse Comparators RFM180400 - RFM180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
Telecom - 336-5394-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 40-VFQFN Exposed Pad
View Details