Ampleon RF Amplifiers - BLF8G10LS-160V,118 BLF8G10LS-160V,118

Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 770188-BLF8G10LS-160 V,118 Series: * Family Name: BLF8G10LS-160V Categories: Uncategorized Alternative Parts (Cross-Reference): BLF8G10LS-160V,112; BLF8G10LS-160V; Introduction Date: December 07, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 770188-BLF8G10LS-160 V,118 Series: * Family Name: BLF8G10LS-160V Categories: Uncategorized Alternative Parts (Cross-Reference): BLF8G10LS-160V,112; BLF8G10LS-160V; Introduction Date: December 07, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - BLF8G10LS-160V,118
770188-BLF8G10LS-160V,118
RF Amplifiers - BLF8G10LS-160V,118 770188-BLF8G10LS-160V,118
Manufacturer: Ampleon USA Inc. Win Source Part Number: 770188-BLF8G10LS-160 V,118 Series: * Family Name: BLF8G10LS-160V Categories: Uncategorized Alternative Parts (Cross-Reference): BLF8G10LS-160V,112; BLF8G10LS-160V; Introduction Date: December 07, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770188-BLF8G10LS-160V,118
Series: *
Family Name: BLF8G10LS-160V
Categories: Uncategorized
Alternative Parts (Cross-Reference): BLF8G10LS-160V,112; BLF8G10LS-160V;
Introduction Date: December 07, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF Amplifiers - BLF8G10LS-160V,118-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC W-CDMA 902MHz ~ 960MHz SOT502B

RF Amplifier IC W-CDMA 902MHz ~ 960MHz SOT502B

Buy Now Datasheet
RF and Wireless - RF Amplifiers - BLF8G10LS-160V,118 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
BLF8G10LS-160V,118
RF and Wireless - RF Amplifiers BLF8G10LS-160V,118
IC AMP CDMA 902-960MHZ SOT502B

IC AMP CDMA 902-960MHZ SOT502B

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 770188-BLF8G10LS-160V,118 BLF8G10LS-160V,118-ND BLF8G10LS-160V,118
Product Name RF Amplifiers - BLF8G10LS-160V,118 RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave Mobile / Wireless Systems; W-CDMA
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 902 to 960 MHz 902 to 960 MHz
Minimum Gain 19.7 dB ? to 19.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Frequency Range 6000 to 14000 MHz
Minimum Gain ? to 18 dB
Maximum Gain 18 dB
View Details
Low Noise Amplifier LNA ICs - BGA 7L1N6 - Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
RF Amplifiers - HFA3624IA1K - 873520-HFA3624IA1K - Win Source Electronics
Specs
Applications RF Microwave
View Details