RF Amplifier IC W-CDMA 902MHz ~ 960MHz SOT502B
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | BLF8G10LS-160V,112-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | Mobile / Wireless Systems; W-CDMA |
| Frequency Range | 902 to 960 MHz |
| Minimum Gain | 19.7 dB |