Ampleon 28V MOSFET Transistor BLF6G10S-45,112

Description
RF MOSFET LDMOS 28V CDFM2 Product overview: BLF6G10S-45,112 from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF6G10S-45,112 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF MOSFET LDMOS 28V CDFM2 Product overview: BLF6G10S-45,112 from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF6G10S-45,112 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
28V MOSFET Transistor
285-BLF6G10S-45,112
28V MOSFET Transistor 285-BLF6G10S-45,112
RF MOSFET LDMOS 28V CDFM2 Product overview: BLF6G10S-45,112 from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF6G10S-45,112 can be used for catalog matching and distributor lookup.

RF MOSFET LDMOS 28V CDFM2 Product overview: BLF6G10S-45,112 from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF6G10S-45,112 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G10S-45,112 - 134591-BLF6G10S-45,112 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G10S-45,112
134591-BLF6G10S-45,112
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G10S-45,112 134591-BLF6G10S-45,112
Manufacturer: Ampleon USA Inc. Win Source Part Number: 134591-BLF6G10S-45,1 12 Packaging: Bulk Voltage Rating: 65V Current Rating: 13A Frequency: 922.5MHz to 957.5MHz Current - Test: 350mA Gain: 23dB Transistor Polarity: LDMOS Voltage - Test: 28V Power - Output: 1W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: CDFM2 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 134591-BLF6G10S-45,112
Packaging: Bulk
Voltage Rating: 65V
Current Rating: 13A
Frequency: 922.5MHz to 957.5MHz
Current - Test: 350mA
Gain: 23dB
Transistor Polarity: LDMOS
Voltage - Test: 28V
Power - Output: 1W
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: CDFM2
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF FET LDMOS 65V 23DB SOT608B - 38-BLF6G10S-45,112 - Utmel Electronic Limited
Hong Kong, China
RF FET LDMOS 65V 23DB SOT608B
38-BLF6G10S-45,112
RF FET LDMOS 65V 23DB SOT608B 38-BLF6G10S-45,112
RF FET LDMOS 65V 23DB SOT608B

RF FET LDMOS 65V 23DB SOT608B

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLF6G10S-45,112 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLF6G10S-45,112
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLF6G10S-45,112
RF MOSFET LDMOS 28V CDFM2

RF MOSFET LDMOS 28V CDFM2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors RF Transistors
Product Number 285-BLF6G10S-45,112 134591-BLF6G10S-45,112 38-BLF6G10S-45,112 BLF6G10S-45,112
Product Name 28V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G10S-45,112 RF FET LDMOS 65V 23DB SOT608B Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Tray SOT3; CDFM2 CDFM2
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details