Ampleon 65V MOSFET Transistor BLF246B

Description
RF FET 2 NC 65V 19DB SOT161A Product overview: BLF246B from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF246B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF FET 2 NC 65V 19DB SOT161A Product overview: BLF246B from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF246B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
65V MOSFET Transistor
285-BLF246B
65V MOSFET Transistor 285-BLF246B
RF FET 2 NC 65V 19DB SOT161A Product overview: BLF246B from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF246B can be used for catalog matching and distributor lookup.

RF FET 2 NC 65V 19DB SOT161A Product overview: BLF246B from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF246B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF246B - 201244-BLF246B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF246B
201244-BLF246B
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF246B 201244-BLF246B
Manufacturer: Ampleon USA Inc. Win Source Part Number: 201244-BLF246B Packaging: Tray Voltage Rating: 65V Current Rating: 8A Frequency: 175MHz Current - Test: 50mA Gain: 19dB Transistor Polarity: 2 N-Channel (Dual) Common Source Voltage - Test: 28V Power - Output: 60W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: CDFM8 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 201244-BLF246B
Packaging: Tray
Voltage Rating: 65V
Current Rating: 8A
Frequency: 175MHz
Current - Test: 50mA
Gain: 19dB
Transistor Polarity: 2 N-Channel (Dual) Common Source
Voltage - Test: 28V
Power - Output: 60W
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: CDFM8
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 285-BLF246B 201244-BLF246B
Product Name 65V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF246B
Polarity N-Channel N-Channel; 2 N-Channel (Dual) Common Source
Unlock Full Specs
to access all available technical data

Similar Products

 - LM5109AMAX/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type SOIC8
Packing Method Tape Reel; Tape & Reel
View Details
650V 6.2A TO-252 MOSFET Transistor - 285-06N60C3 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
PD 74000 milliwatts
TJ -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
MOSFETs - 1220612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT223; Sot-223
View Details
FET, MOSFET Arrays - 2N7002PS/ZLH-ND - DigiKey
Specs
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers