Nexperia B.V. N-channel 60 V, 15 mΩ standard level MOSFET in LFPAK33 BUK7M15-60EX

Description
Standard level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 Compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Description
Standard level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 Compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel 60 V, 15 mΩ standard level MOSFET in an LFPAK33 (SOT1210) package, designed for high-performance automotive applications and qualified to AEC Q101 standard. The device supports a maximum drain-source voltage of 60 V, continuous drain current of 43 A at 25 °C mounting base temperature, and total power dissipation of 62 W. The junction temperature rating is 175 °C. It features repetitive avalanche ruggedness with a non-repetitive avalanche energy of 26.5 mJ and has a true standard level gate with VGS(th) greater than 1 V at 175 °C. The LFPAK33 package includes eight leads with the mounting base connected to the drain. Repetitive avalanche capability and thermal performance make it suitable for motor, lamp, and transmission control in 12 V automotive systems.

Datasheet Summary
Powered by GS/AI

N-channel 60 V, 15 mΩ standard level MOSFET in an LFPAK33 (SOT1210) package, designed for high-performance automotive applications and qualified to AEC Q101 standard. The device supports a maximum drain-source voltage of 60 V, continuous drain current of 43 A at 25 °C mounting base temperature, and total power dissipation of 62 W. The junction temperature rating is 175 °C. It features repetitive avalanche ruggedness with a non-repetitive avalanche energy of 26.5 mJ and has a true standard level gate with VGS(th) greater than 1 V at 175 °C. The LFPAK33 package includes eight leads with the mounting base connected to the drain. Repetitive avalanche capability and thermal performance make it suitable for motor, lamp, and transmission control in 12 V automotive systems.

Suppliers

Company
Product
Description
Supplier Links
N-channel 60 V, 15 mΩ standard level MOSFET in LFPAK33 - BUK7M15-60EX - Nexperia B.V.
Nijmegen, Netherlands
N-channel 60 V, 15 mΩ standard level MOSFET in LFPAK33
BUK7M15-60EX
N-channel 60 V, 15 mΩ standard level MOSFET in LFPAK33 BUK7M15-60EX
Standard level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 Compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching

Standard level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications.

Features and benefits

  • Q101 Compliant
  • Repetitive avalanche rated
  • Suitable for thermally demanding environments due to 175 °C rating
  • True standard level gate with VGS(th) rating of greater than 1 V at 175 °C

Applications

  • 12 V automotive systems
  • Motors, lamps and solenoid control
  • Transmission control
  • Ultra high performance power switching
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-2557-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2557-6-ND
Single FETs, MOSFETs 1727-2557-6-ND
N-Channel 60V 42.9A (Tc) 62W (Tc) Surface Mount LFPAK33

N-Channel 60V 42.9A (Tc) 62W (Tc) Surface Mount LFPAK33

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2557-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2557-2-ND
Single FETs, MOSFETs 1727-2557-2-ND
N-Channel 60V 42.9A (Tc) 62W (Tc) Surface Mount LFPAK33

N-Channel 60V 42.9A (Tc) 62W (Tc) Surface Mount LFPAK33

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2557-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2557-1-ND
Single FETs, MOSFETs 1727-2557-1-ND
N-Channel 60V 42.9A (Tc) 62W (Tc) Surface Mount LFPAK33

N-Channel 60V 42.9A (Tc) 62W (Tc) Surface Mount LFPAK33

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1325285-BUK7M15-60EX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1325285-BUK7M15-60EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1325285-BUK7M15-60EX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1325285-BUK7M15-60EX Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 1,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 42.9A (Tc) Rds On (Max) @ Id, Vgs: 15mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 4V @ 1mA Power Dissipation (Max): 62W (Tc) Supplier Device Package: LFPAK33 Gate Charge (Qg) (Max) @ Vgs: 19.4 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1262 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: SOT-1210, 8-LFPAK33 (5-Lead) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 1727-2557-1,BUK7M15- 60EX-ND,568-13001-6- ND,568-13001-2-ND,56 8-13001-6,1727-2557- 2,934070049115,568-1 3001-1-ND,568-13001- 2,568-13001-1,1727-2 557-6,BUK7M15-60E,11 5 Base Product Number: BUK7M15 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1325285-BUK7M15-60EX
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 1,500
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 42.9A (Tc)
Rds On (Max) @ Id, Vgs: 15mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 4V @ 1mA
Power Dissipation (Max): 62W (Tc)
Supplier Device Package: LFPAK33
Gate Charge (Qg) (Max) @ Vgs: 19.4 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1262 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: SOT-1210, 8-LFPAK33 (5-Lead)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 1727-2557-1,BUK7M15-60EX-ND,568-13001-6-ND,568-13001-2-ND,568-13001-6,1727-2557-2,934070049115,568-13001-1-ND,568-13001-2,568-13001-1,1727-2557-6,BUK7M15-60E,115
Base Product Number: BUK7M15
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
MOSFETs - 1527146 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1527146
MOSFETs 1527146
MOSFET N-Ch 60V 43A Auto LFPAK33

MOSFET N-Ch 60V 43A Auto LFPAK33

Supplier's Site
MOSFETs - 1527762P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1527762P
MOSFETs 1527762P
MOSFET N-Ch 60V 43A Auto LFPAK33

MOSFET N-Ch 60V 43A Auto LFPAK33

Supplier's Site
MOSFETs - 1527762 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1527762
MOSFETs 1527762
MOSFET N-Ch 60V 43A Auto LFPAK33

MOSFET N-Ch 60V 43A Auto LFPAK33

Supplier's Site
Singapore, Singapore
N-Channel 60 V MOSFET Transistor
278-BUK7M15-60EX
N-Channel 60 V MOSFET Transistor 278-BUK7M15-60EX
BUK7M15-60E - N-channel 60 V, 15 mΩ standard level MOSFET in LFPAK33 Product overview: BUK7M15-60EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK7M15-60EX can be used for catalog matching and distributor lookup.

BUK7M15-60E - N-channel 60 V, 15 mΩ standard level MOSFET in LFPAK33 Product overview: BUK7M15-60EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK7M15-60EX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK7M15-60EX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK7M15-60EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK7M15-60EX
MOSFET N-CH 60V 42.9A LFPAK33

MOSFET N-CH 60V 42.9A LFPAK33

Supplier's Site
Single FETs, MOSFETs - BUK7M15-60EX - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BUK7M15-60EX
Single FETs, MOSFETs BUK7M15-60EX
MOSFET N-CH 60V 42.9A LFPAK33

MOSFET N-CH 60V 42.9A LFPAK33

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET BUK7M15-60E/MLFPAK/R EEL 7" Q1/

MOSFET BUK7M15-60E/MLFPAK/REEL 7" Q1/

Buy Now Datasheet
Mosfet, N-Ch, Auto, 43A, 60V, Sot1210; Transistor Polarity Nexperia - 17AC9437 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, Auto, 43A, 60V, Sot1210; Transistor Polarity Nexperia
17AC9437
Mosfet, N-Ch, Auto, 43A, 60V, Sot1210; Transistor Polarity Nexperia 17AC9437
MOSFET, N-CH, AUTO, 43A, 60V, SOT1210; Transistor Polarity:N Channel; Continuous Drain Current Id:43A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.013ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, AUTO, 43A, 60V, SOT1210; Transistor Polarity:N Channel; Continuous Drain Current Id:43A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.013ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site
Mosfet, Aec-Q101, N-Ch, 60V, Sot-1210; Transistor Polarity Nexperia - 28AK6704 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 60V, Sot-1210; Transistor Polarity Nexperia
28AK6704
Mosfet, Aec-Q101, N-Ch, 60V, Sot-1210; Transistor Polarity Nexperia 28AK6704
MOSFET, AEC-Q101, N-CH, 60V, SOT-1210; Transistor Polarity:N Channel; Continuous Drain Current Id:43A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.013ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 60V, SOT-1210; Transistor Polarity:N Channel; Continuous Drain Current Id:43A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.013ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number BUK7M15-60EX 1727-2557-6-ND 1325285-BUK7M15-60EX 1527146 1527762P 278-BUK7M15-60EX BUK7M15-60EX BUK7M15-60EX BUK7M15-60EX 17AC9437
Product Name N-channel 60 V, 15 mΩ standard level MOSFET in LFPAK33 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFETs MOSFETs N-Channel 60 V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET Mosfet, N-Ch, Auto, 43A, 60V, Sot1210; Transistor Polarity Nexperia
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 60 volts 60 volts
IDSS 43000 milliamps 42900 milliamps 43000 milliamps
VGS(off) 20 volts
PD 62 milliwatts 62000 milliwatts 62000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

FET, MOSFET Arrays - 2N7002BKS/ZLX-ND - DigiKey
Specs
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
60 V, 320 mA dual N-channel Trench MOSFET - 2N7002PSZ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 320000 milliamps
View Details
4 suppliers
80 V, 500 mA NPN general-purpose transistors - BC816-16HVL - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
View Details
5 suppliers
Dual N-channel 40 V, 5.8 mOhm standard level MOSFET - BUK7K6R2-40EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 40000 milliamps
View Details
8 suppliers