Ampleon TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLC8G27LS-160AVJ BLC8G27LS-160AVJ

Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 142123-BLC8G27LS-160 AVJ Packaging: Reel - TR Voltage Rating: 65V Frequency: 2.5GHz to 2.69GHz Current - Test: 250mA Gain: 14.3dB Transistor Polarity: LDMOS (Dual), Common Source Voltage - Test: 28V Power - Output: 31.6W Categories: Discrete Semiconductor Products Status: Active Case / Package: 6-DFM Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 142123-BLC8G27LS-160 AVJ Packaging: Reel - TR Voltage Rating: 65V Frequency: 2.5GHz to 2.69GHz Current - Test: 250mA Gain: 14.3dB Transistor Polarity: LDMOS (Dual), Common Source Voltage - Test: 28V Power - Output: 31.6W Categories: Discrete Semiconductor Products Status: Active Case / Package: 6-DFM Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLC8G27LS-160AVJ - 142123-BLC8G27LS-160AVJ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLC8G27LS-160AVJ
142123-BLC8G27LS-160AVJ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLC8G27LS-160AVJ 142123-BLC8G27LS-160AVJ
Manufacturer: Ampleon USA Inc. Win Source Part Number: 142123-BLC8G27LS-160 AVJ Packaging: Reel - TR Voltage Rating: 65V Frequency: 2.5GHz to 2.69GHz Current - Test: 250mA Gain: 14.3dB Transistor Polarity: LDMOS (Dual), Common Source Voltage - Test: 28V Power - Output: 31.6W Categories: Discrete Semiconductor Products Status: Active Case / Package: 6-DFM Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 142123-BLC8G27LS-160AVJ
Packaging: Reel - TR
Voltage Rating: 65V
Frequency: 2.5GHz to 2.69GHz
Current - Test: 250mA
Gain: 14.3dB
Transistor Polarity: LDMOS (Dual), Common Source
Voltage - Test: 28V
Power - Output: 31.6W
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 6-DFM
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLC8G27LS-160AVJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLC8G27LS-160AVJ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLC8G27LS-160AVJ
RF MOSFET LDMOS 28V DFM6

RF MOSFET LDMOS 28V DFM6

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 142123-BLC8G27LS-160AVJ BLC8G27LS-160AVJ
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLC8G27LS-160AVJ Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity LDMOS (Dual), Common Source
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ3C065080B3 - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details