Ampleon RF/IF and RFID - RF Amplifiers BGF802-20,127

Description
Win Source Part Number: 1315198-BGF802-20,12 7 Category: RF/IF and RFID>RF Amplifiers Package: Tube Frequency: 869MHz ~ 894MHz Gain: 30dB Current - Supply: 245mA ~ 320mA RF Type: CDMA, CDMA2000, AMPS, IS-95 Voltage - Supply: 30V Mounting Type: Chassis Mount Package / Case: SOT-365C Supplier Device Package: SOT-365C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Ampleon USA Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1315198-BGF802-20,12 7 Category: RF/IF and RFID>RF Amplifiers Package: Tube Frequency: 869MHz ~ 894MHz Gain: 30dB Current - Supply: 245mA ~ 320mA RF Type: CDMA, CDMA2000, AMPS, IS-95 Voltage - Supply: 30V Mounting Type: Chassis Mount Package / Case: SOT-365C Supplier Device Package: SOT-365C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Ampleon USA Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1315198-BGF802-20,127
RF/IF and RFID - RF Amplifiers 1315198-BGF802-20,127
Win Source Part Number: 1315198-BGF802-20,12 7 Category: RF/IF and RFID>RF Amplifiers Package: Tube Frequency: 869MHz ~ 894MHz Gain: 30dB Current - Supply: 245mA ~ 320mA RF Type: CDMA, CDMA2000, AMPS, IS-95 Voltage - Supply: 30V Mounting Type: Chassis Mount Package / Case: SOT-365C Supplier Device Package: SOT-365C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Ampleon USA Inc. Product Status: Obsolete

Win Source Part Number: 1315198-BGF802-20,127
Category: RF/IF and RFID>RF Amplifiers
Package: Tube
Frequency: 869MHz ~ 894MHz
Gain: 30dB
Current - Supply: 245mA ~ 320mA
RF Type: CDMA, CDMA2000, AMPS, IS-95
Voltage - Supply: 30V
Mounting Type: Chassis Mount
Package / Case: SOT-365C
Supplier Device Package: SOT-365C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Ampleon USA Inc.
Product Status: Obsolete

Buy Now Datasheet
RF Amplifiers - 568-2421-5-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
568-2421-5-ND
RF Amplifiers 568-2421-5-ND
RF Amplifier IC CDMA, CDMA2000, AMPS, IS-95 869MHz ~ 894MHz SOT-365C

RF Amplifier IC CDMA, CDMA2000, AMPS, IS-95 869MHz ~ 894MHz SOT-365C

Buy Now Datasheet
RF and Wireless - RF Amplifiers - BGF802-20,127 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
BGF802-20,127
RF and Wireless - RF Amplifiers BGF802-20,127
IC AMP CDMA 869-894MHZ SOT365C

IC AMP CDMA 869-894MHZ SOT365C

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1315198-BGF802-20,127 568-2421-5-ND BGF802-20,127
Product Name RF/IF and RFID - RF Amplifiers RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave Mobile / Wireless Systems; CDMA, CDMA2000, AMPS, IS-95
Frequency Range 869 to 894 MHz 869 to 894 MHz 869 to 894 MHz
Minimum Gain 30 dB 30 dB ? to 30 dB
Maximum Gain 30 dB 30 dB 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 20-QFN (3x4)
View Details
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-26500-40000-20-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 26500 to 40000 MHz
Minimum Gain 20 dB
View Details
RF Amplifiers - BGAU1A10E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications LTE
Frequency Range 5150 to 5925 MHz
View Details
3 suppliers