Amphenol Corporation Electrical Enclosures VLL12BF-C-N-S

Description
Electrical Enclosures VibraLINK Lite enclosure, 12 channels, base size, fiberglass, conduit cable entry port, screw terminals
Datasheet
Description
Electrical Enclosures VibraLINK Lite enclosure, 12 channels, base size, fiberglass, conduit cable entry port, screw terminals
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Electrical Enclosures
VLL12BF-C-N-S
Electrical Enclosures VLL12BF-C-N-S
Electrical Enclosures VibraLINK Lite enclosure, 12 channels, base size, fiberglass, conduit cable entry port, screw terminals

Electrical Enclosures VibraLINK Lite enclosure, 12 channels, base size, fiberglass, conduit cable entry port, screw terminals

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number VLL12BF-C-N-S
Product Name Electrical Enclosures
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBFBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers