Amphenol PCD USB Cables - USB3FTV6A10GCROS USB3FTV6A10GCROS

Description
Manufacturer: Amphenol PCD Win Source Part Number: 1026999-USB3FTV6A10G CROS Specifications: USB 3.0 (USB 3.1 Gen 1, Superspeed) Length: 3.28' (1.00m) Configuration: A Male to A Male (Circular Coupling) Style: Industrial Environments - IP68 Categories: Cable Assemblies Status: Active Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Amphenol PCD Win Source Part Number: 1026999-USB3FTV6A10G CROS Specifications: USB 3.0 (USB 3.1 Gen 1, Superspeed) Length: 3.28' (1.00m) Configuration: A Male to A Male (Circular Coupling) Style: Industrial Environments - IP68 Categories: Cable Assemblies Status: Active Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
USB Cables - USB3FTV6A10GCROS
1026999-USB3FTV6A10GCROS
USB Cables - USB3FTV6A10GCROS 1026999-USB3FTV6A10GCROS
Manufacturer: Amphenol PCD Win Source Part Number: 1026999-USB3FTV6A10G CROS Specifications: USB 3.0 (USB 3.1 Gen 1, Superspeed) Length: 3.28' (1.00m) Configuration: A Male to A Male (Circular Coupling) Style: Industrial Environments - IP68 Categories: Cable Assemblies Status: Active Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Amphenol PCD
Win Source Part Number: 1026999-USB3FTV6A10GCROS
Specifications: USB 3.0 (USB 3.1 Gen 1, Superspeed)
Length: 3.28' (1.00m)
Configuration: A Male to A Male (Circular Coupling)
Style: Industrial Environments - IP68
Categories: Cable Assemblies
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
USB Cables - APC1674-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
APC1674-ND
USB Cables APC1674-ND
USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Male to A Male (Circular Coupling) 3.28' (1.00m) Shielded

USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Male to A Male (Circular Coupling) 3.28' (1.00m) Shielded

Buy Now Datasheet
Cable Assemblies - USB Cables - USB3FTV6A10GCROS - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
USB3FTV6A10GCROS
Cable Assemblies - USB Cables USB3FTV6A10GCROS
CBL A PLUG-A PLUG W/COUPL 3.28'

CBL A PLUG-A PLUG W/COUPL 3.28'

Supplier's Site
Computer Cable, Usb, 1M, Black,; Connector A Amphenol Pcd - 27X3805 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb, 1M, Black,; Connector A Amphenol Pcd
27X3805
Computer Cable, Usb, 1M, Black,; Connector A Amphenol Pcd 27X3805
COMPUTER CABLE, USB, 1M, BLACK,; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: No

COMPUTER CABLE, USB, 1M, BLACK,; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1026999-USB3FTV6A10GCROS APC1674-ND USB3FTV6A10GCROS 27X3805
Product Name USB Cables - USB3FTV6A10GCROS USB Cables Cable Assemblies - USB Cables Computer Cable, Usb, 1M, Black,; Connector A Amphenol Pcd
Product Type Serial; USB USB USB
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10 dm)
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QSFP Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Cable Assemblies // Overmolded Cable Assemblies // USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 82.02 ft (250 dm)
View Details
H07 V-K Single Fine Wire Stranded - 86023240 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details