Amphenol Corporation Connector, Ethernet, Plug, 8 Position, Cable; Modular Connector Type Amphenol Pcd UCOM10G+PTSUGA

Description
Circular Connectors
Request a Quote Datasheet
Description
Circular Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circular Connectors

Circular Connectors

Buy Now
Connector, Ethernet, Plug, 8 Position, Cable; Modular Connector Type Amphenol Pcd - 06X2927 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ethernet, Plug, 8 Position, Cable; Modular Connector Type Amphenol Pcd
06X2927
Connector, Ethernet, Plug, 8 Position, Cable; Modular Connector Type Amphenol Pcd 06X2927
CONNECTOR, ETHERNET, PLUG, 8 POSITION, CABLE; Modular Connector Type:Ethernet Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8 Contacts; LAN Category:-; IP Rating:IP68; Shielding:Unshielded RoHS Compliant: Yes

CONNECTOR, ETHERNET, PLUG, 8 POSITION, CABLE; Modular Connector Type:Ethernet Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8 Contacts; LAN Category:-; IP Rating:IP68; Shielding:Unshielded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number UCOM10G+PTSUGA 06X2927
Product Name Connector, Ethernet, Plug, 8 Position, Cable; Modular Connector Type Amphenol Pcd
Connector Type Circular / Cylindrical Connectors Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products