Amphenol Corporation USB Cables UA-30PMFL-LC7B20

Description
USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Female to A Male (Circular Coupling) 0.66' (200.0mm) Shielded
Request a Quote Datasheet
Description
USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Female to A Male (Circular Coupling) 0.66' (200.0mm) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 1754-UA-30PMFL-LC7B20-ND - DigiKey
Thief River Falls, MN, United States
USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Female to A Male (Circular Coupling) 0.66' (200.0mm) Shielded

USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Female to A Male (Circular Coupling) 0.66' (200.0mm) Shielded

Buy Now Datasheet
Usb Cable, Typ A PlugTyp A Rcpt, 200Mm; Connector To Connector Amphenol Ltw - 31AJ9542 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, Typ A PlugTyp A Rcpt, 200Mm; Connector To Connector Amphenol Ltw
31AJ9542
Usb Cable, Typ A PlugTyp A Rcpt, 200Mm; Connector To Connector Amphenol Ltw 31AJ9542
USB CABLE, TYP A PLUG- TYP A RCPT, 200MM; Connector to Connector:Type A Plug to Sealed Type A Receptacle; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, TYP A PLUG- TYP A RCPT, 200MM; Connector to Connector:Type A Plug to Sealed Type A Receptacle; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1754-UA-30PMFL-LC7B20-ND 31AJ9542
Product Name USB Cables Usb Cable, Typ A PlugTyp A Rcpt, 200Mm; Connector To Connector Amphenol Ltw
Product Type Serial; USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details