Amphenol Corporation Tv 19C 19#20 Pin Plug Rohs Compliant Amphenol TVS06RF-15-19P-LC

Description
TV 19C 19#20 PIN PLUG
Request a Quote
Description
TV 19C 19#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS06RF-15-19P-LC - PEI-Genesis
Philadelphia, PA, United States
TV 19C 19#20 PIN PLUG

TV 19C 19#20 PIN PLUG

Buy Now
TV 19C 19#20 PIN PLUG

TV 19C 19#20 PIN PLUG

Buy Now
Tv 19C 19#20 Pin Plug Rohs Compliant Amphenol - 76X9011 - Newark, An Avnet Company
Chicago, IL, United States
Tv 19C 19#20 Pin Plug Rohs Compliant Amphenol
76X9011
Tv 19C 19#20 Pin Plug Rohs Compliant Amphenol 76X9011
TV 19C 19#20 PIN PLUG ROHS COMPLIANT: YES

TV 19C 19#20 PIN PLUG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol TVS06RF-15-19P-LC TVS06RF-15-19P-LC 76X9011
Product Name Tv 19C 19#20 Pin Plug Rohs Compliant Amphenol
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - 2922A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details