Amphenol Industrial Circular Connector Plug, Size 13, 4 Position, Cable; Product Range Amphenol Industrial TV06RW-13-4PC

Description
TV 4C 4#16 PIN PLUG RECP
Request a Quote Datasheet
Description
TV 4C 4#16 PIN PLUG RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 4C 4#16 PIN PLUG RECP

TV 4C 4#16 PIN PLUG RECP

Buy Now
 - Amphenol TV06RW-13-4PC - PEI-Genesis
Philadelphia, PA, United States
TV 4C 4#16 PIN PLUG RECP

TV 4C 4#16 PIN PLUG RECP

Buy Now
Circular Connector Plug, Size 13, 4 Position, Cable; Product Range Amphenol Industrial - 97J3290 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 13, 4 Position, Cable; Product Range Amphenol Industrial
97J3290
Circular Connector Plug, Size 13, 4 Position, Cable; Product Range Amphenol Industrial 97J3290
CIRCULAR CONNECTOR PLUG, SIZE 13, 4 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 13, 4 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TV06RW-13-4PC Amphenol TV06RW-13-4PC 97J3290
Product Name Circular Connector Plug, Size 13, 4 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products