Amphenol Corporation M16 14 Pos Pin 10mm Strain Relief T 3650 001

Description
M16 14 Pos Pin 10mm Strain Relief
Request a Quote
Description
M16 14 Pos Pin 10mm Strain Relief
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M16 14 Pos Pin 10mm Strain Relief - T 3650 001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M16 14 Pos Pin 10mm Strain Relief
T 3650 001
M16 14 Pos Pin 10mm Strain Relief T 3650 001
M16 14 Pos Pin 10mm Strain Relief

M16 14 Pos Pin 10mm Strain Relief

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Strain Reliefs
Product Number T 3650 001
Product Name M16 14 Pos Pin 10mm Strain Relief
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Straight; 2 to 7 mm; PG; PG11; 8mm; 18.6 mm; Polyamide 6; Neoprene - 70075257 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.732 inch (18.6 mm)
View Details
Connector Strain Relief - 1604121-1 - TE Connectivity
Specs
Material Copper
Length 1 inch (25.4 mm)
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824720 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.394 to 0.551 inch (10 to 14 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details