TE Connectivity Strain Relief, 16 Pos, Grey; Accessory Type Amp Te Connectivity 1-100103-6

Description
STRAIN RELIEF, 16 POS, GREY; Accessory Type:Strain Relief; For Use With:AMP-LATCH MIL Type Receptacles; No. of Positions:16Ways; Strain Relief Material:Nylon (Polyamide), Glass Filled; Product Range:-; SVHC:No SVHC (15-J RoHS Compliant: Yes
Description
STRAIN RELIEF, 16 POS, GREY; Accessory Type:Strain Relief; For Use With:AMP-LATCH MIL Type Receptacles; No. of Positions:16Ways; Strain Relief Material:Nylon (Polyamide), Glass Filled; Product Range:-; SVHC:No SVHC (15-J RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 16 Pos, Grey; Accessory Type Amp Te Connectivity - 17AH9582 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 16 Pos, Grey; Accessory Type Amp Te Connectivity
17AH9582
Strain Relief, 16 Pos, Grey; Accessory Type Amp Te Connectivity 17AH9582
STRAIN RELIEF, 16 POS, GREY; Accessory Type:Strain Relief; For Use With:AMP-LATCH MIL Type Receptacles; No. of Positions:16Ways; Strain Relief Material:Nylon (Polyamide), Glass Filled; Product Range:-; SVHC:No SVHC (15-J RoHS Compliant: Yes

STRAIN RELIEF, 16 POS, GREY; Accessory Type:Strain Relief; For Use With:AMP-LATCH MIL Type Receptacles; No. of Positions:16Ways; Strain Relief Material:Nylon (Polyamide), Glass Filled; Product Range:-; SVHC:No SVHC (15-J RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 17AH9582
Product Name Strain Relief, 16 Pos, Grey; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Strain Relief Liquid Tight Flex - 85820210 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.079 to 0.197 inch (2 to 5 mm)
View Details
Gland, Cable; Metric; M 25 x 1.5; 33 mm; 49 mm; 25 mm; Polyamide 6; Neoprene - 70074546 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.984 inch (25 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details