Interpower Strain Relief Liquid Tight Flex 85820050

Description
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Cable Diameter: 10.0mm to 14.0mm Male Thread Type: 1/2" NPT Mounting Hole: 21.1mm Wrenching Flats: 27.0mm Torque Settings: 2.50N·m General Material: Nylon 6/6 Color: Black CE Marking: yes REMARKS: "O" Ring included.
Request a Quote Datasheet
Description
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Cable Diameter: 10.0mm to 14.0mm Male Thread Type: 1/2" NPT Mounting Hole: 21.1mm Wrenching Flats: 27.0mm Torque Settings: 2.50N·m General Material: Nylon 6/6 Color: Black CE Marking: yes REMARKS: "O" Ring included.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Liquid Tight Flex - 85820050 - Interpower
Oskaloosa, IA, United States
Strain Relief Liquid Tight Flex
85820050
Strain Relief Liquid Tight Flex 85820050
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Cable Diameter: 10.0mm to 14.0mm Male Thread Type: 1/2" NPT Mounting Hole: 21.1mm Wrenching Flats: 27.0mm Torque Settings: 2.50N·m General Material: Nylon 6/6 Color: Black CE Marking: yes REMARKS: "O" Ring included.

Flammability Rating: UL 94V-0

Dynamic Temp. Rating: -20ºC to 80ºC

Static Temp. Rating: -40ºC to 100ºC

Ingress Protection Rating: IP68/69k

NEMA Enclosure Rating: NEMA 6

Cable Diameter: 10.0mm to 14.0mm

Male Thread Type: 1/2" NPT

Mounting Hole: 21.1mm

Wrenching Flats: 27.0mm

Torque Settings: 2.50N·m

General Material: Nylon 6/6

Color: Black

CE Marking: yes

REMARKS: "O" Ring included.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Strain Reliefs
Product Number 85820050
Product Name Strain Relief Liquid Tight Flex
Material Polyamide / Nylon®
Color Black
Diameter 0.394 to 0.551 inch (10 to 14 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Proof Liquid Tight Strain Relief - 85824700 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822020 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820460 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824770 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.354 to 0.630 inch (9 to 16 mm)
View Details