Amphenol Sine Systems Circular Conn, Rcpt, 12Pos, Solder; Product Range Amphenol Sine/tuchel T 3638 100

Description
CIRCULAR CONN, RCPT, 12POS, SOLDER; Product Range:C091A Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, RCPT, 12POS, SOLDER; Product Range:C091A Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 12Pos, Solder; Product Range Amphenol Sine/tuchel - 92B5759 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 12Pos, Solder; Product Range Amphenol Sine/tuchel
92B5759
Circular Conn, Rcpt, 12Pos, Solder; Product Range Amphenol Sine/tuchel 92B5759
CIRCULAR CONN, RCPT, 12POS, SOLDER; Product Range:C091A Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 12POS, SOLDER; Product Range:C091A Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92B5759
Product Name Circular Conn, Rcpt, 12Pos, Solder; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Power Entry Module, Medical, 4A, 125Vac; Connector Type Schurter - 05AC7359 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 125 volts
Current Rating 4.0 amps
View Details