Amphenol Corporation M16 6 Pos Skt 15mm Strain Relief T 3425 502

Description
M16 6 Pos Skt 15mm Strain Relief
Request a Quote
Description
M16 6 Pos Skt 15mm Strain Relief
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M16 6 Pos Skt 15mm Strain Relief - T 3425 502 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M16 6 Pos Skt 15mm Strain Relief
T 3425 502
M16 6 Pos Skt 15mm Strain Relief T 3425 502
M16 6 Pos Skt 15mm Strain Relief

M16 6 Pos Skt 15mm Strain Relief

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Strain Reliefs
Product Number T 3425 502
Product Name M16 6 Pos Skt 15mm Strain Relief
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; Brass; 8 to 12.5 mm Diameter, Cord Range; Metric; M 20 x 1.5/13 - 70074638 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 0.787 inch (20 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 5745653-3 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Strain Relief Liquid Tight Flex - 85820210 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.079 to 0.197 inch (2 to 5 mm)
View Details