Amphenol Corporation M16 6 Pos Pin 15mm Strain Relief T 3400 552

Description
M16 6 Pos Pin 15mm Strain Relief
Request a Quote
Description
M16 6 Pos Pin 15mm Strain Relief
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M16 6 Pos Pin 15mm Strain Relief - T 3400 552 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M16 6 Pos Pin 15mm Strain Relief
T 3400 552
M16 6 Pos Pin 15mm Strain Relief T 3400 552
M16 6 Pos Pin 15mm Strain Relief

M16 6 Pos Pin 15mm Strain Relief

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Strain Reliefs
Product Number T 3400 552
Product Name M16 6 Pos Pin 15mm Strain Relief
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 32 x 1.5; 42 mm; 52 mm; 32 mm; Polyamide 6; Neoprene - 70074547 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.260 inch (32 mm)
View Details
Connector Strain Relief - 201237-2 - TE Connectivity
Specs
Material Stainless Steel
Length 2.12 inch (53.89 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825050 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.7283 inch (18.5 mm)
View Details