Amphenol Corporation M16 5 Pos Pin 15mm Strain Relief T 3360 055

Description
M16 5 Pos Pin 15mm Strain Relief
Request a Quote
Description
M16 5 Pos Pin 15mm Strain Relief
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M16 5 Pos Pin 15mm Strain Relief - T 3360 055 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M16 5 Pos Pin 15mm Strain Relief
T 3360 055
M16 5 Pos Pin 15mm Strain Relief T 3360 055
M16 5 Pos Pin 15mm Strain Relief

M16 5 Pos Pin 15mm Strain Relief

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Strain Reliefs
Product Number T 3360 055
Product Name M16 5 Pos Pin 15mm Strain Relief
Unlock Full Specs
to access all available technical data

Similar Products

Multi Cable Liquid Tight Strain Relief - 85826020 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.6772 inch (17.2 mm)
View Details
Gland, Cable; Metric; M 40 x 1.5; 53 mm; 62 mm; 40 mm; Polyamide 6; Neoprene - 70074549 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.575 inch (40 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details