Amphenol Corporation M16 3 Pos Pin 15mm Strain Relief T 3260 028

Description
M16 3 Pos Pin 15mm Strain Relief
Request a Quote
Description
M16 3 Pos Pin 15mm Strain Relief
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M16 3 Pos Pin 15mm Strain Relief - T 3260 028 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M16 3 Pos Pin 15mm Strain Relief
T 3260 028
M16 3 Pos Pin 15mm Strain Relief T 3260 028
M16 3 Pos Pin 15mm Strain Relief

M16 3 Pos Pin 15mm Strain Relief

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Strain Reliefs
Product Number T 3260 028
Product Name M16 3 Pos Pin 15mm Strain Relief
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Strain Relief - Nickel Plated Brass - 85824340 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.197 to 0.354 inch (5 to 9 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 1-206062-4 - TE Connectivity
Specs
Material Thermoplastic
View Details
2 suppliers
Cord Grip; 1.5 to 6 mm; NPT; 3/8 in.; 11 mm; 17.1 mm; Polyamide 6; Neoprene - 70074444 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.673 inch (17.1 mm)
View Details