Altech Corp. Cord Grip; 3 to 9 mm; NPT; 1/2 in.; 14 mm; 21.2 mm; Polyamide 6; Neoprene 5308 925

Description
Cord Grip, Polyamide 6 Body Material, Machines and Devices Application, Neoprene Seal Material Maximum strain relief through clamping range Trapezoidal thread with high torque guarantees tight and permanent fit of the dome nut Gas and water-tight Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut Gas and Water Tight –25°C to 100°C (–13°F to 212°F) Temperature Range Widely Used, Suitable for Most Applications
Description
Cord Grip, Polyamide 6 Body Material, Machines and Devices Application, Neoprene Seal Material Maximum strain relief through clamping range Trapezoidal thread with high torque guarantees tight and permanent fit of the dome nut Gas and water-tight Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut Gas and Water Tight –25°C to 100°C (–13°F to 212°F) Temperature Range Widely Used, Suitable for Most Applications

Suppliers

Company
Product
Description
Supplier Links
Cord Grip; 3 to 9 mm; NPT; 1/2 in.; 14 mm; 21.2 mm; Polyamide 6; Neoprene - 70074445 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord Grip; 3 to 9 mm; NPT; 1/2 in.; 14 mm; 21.2 mm; Polyamide 6; Neoprene
70074445
Cord Grip; 3 to 9 mm; NPT; 1/2 in.; 14 mm; 21.2 mm; Polyamide 6; Neoprene 70074445
Cord Grip, Polyamide 6 Body Material, Machines and Devices Application, Neoprene Seal Material Maximum strain relief through clamping range Trapezoidal thread with high torque guarantees tight and permanent fit of the dome nut Gas and water-tight Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut Gas and Water Tight –25°C to 100°C (–13°F to 212°F) Temperature Range Widely Used, Suitable for Most Applications

Cord Grip, Polyamide 6 Body Material, Machines and Devices Application, Neoprene Seal Material

  • Maximum strain relief through clamping range
  • Trapezoidal thread with high torque guarantees tight and permanent fit of the dome nut
  • Gas and water-tight
  • Polyamide 6 Housing
  • Neoprene Sealing Sleeve
  • IP 68 Achieved without Seal Rings
  • Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut
  • Gas and Water Tight
  • –25°C to 100°C (–13°F to 212°F) Temperature Range
  • Widely Used, Suitable for Most Applications
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Strain Reliefs
Product Number 70074445
Product Name Cord Grip; 3 to 9 mm; NPT; 1/2 in.; 14 mm; 21.2 mm; Polyamide 6; Neoprene
Material Polyamide 6
Unlock Full Specs
to access all available technical data

Similar Products

Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Cable Gland; Brass; 12.5 to 18 mm Diameter, Cord Range; PG; PG 21; 7 mm; 19 mm - 70074632 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 1.114 inch (28.3 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826190 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.05 inch (26.7 mm)
View Details