AMPHENOL CORPORATION
SUF268J001 -- PHOTODIODES
Amphenol Corporation
Photodiodes
SUF268J001
Description
SENSOR PHOTODIODE 925NM
Description
SENSOR PHOTODIODE 925NM
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Linear Position Sensors |
|
Product Number
|
SUF268J001 |
|
Product Name
|
Photodiodes |
|
Sensor Technology
|
Optical Linear Encoder
|
Unlock Full Specs
to access all available technical data
Similar Products
Body Shape
Cylindrical
Measurement Range
1.18 to 39.37 inch (30 to 1000 mm)
Linearity
0.0400 ±% Full Scale
View Details
Sensor Technology
Optical Linear Encoder
Repeatability
0.0020 mils (0.0500 µm)
Sampling Frequency
55 kHz
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Linear Position Sensor/Switch
Body Shape
Cylindrical
Measurement Range
0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Sensor Technology
Optical Triangulation Position Sensor
Measurement Range
394 inch (10000 mm)
Accuracy
0.0100 %
View Details