Amphenol RF RF Antennas ST1225-10-401-A

Description
RF ANTENNA INTERNAL AMC PLUG MUL
Request a Quote Datasheet
Description
RF ANTENNA INTERNAL AMC PLUG MUL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 115-ST1225-10-401-A-ND - DigiKey
Thief River Falls, MN, United States
RF ANTENNA INTERNAL AMC PLUG MUL

RF ANTENNA INTERNAL AMC PLUG MUL

Buy Now Datasheet
RF Antennas - ST1225-10-401-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ST1225-10-401-A
RF Antennas ST1225-10-401-A
2.45GHz, 6.18GHz Wi-Fi PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 7.2GHz 2.6dBi Adhesive

2.45GHz, 6.18GHz Wi-Fi PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 7.2GHz 2.6dBi Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 115-ST1225-10-401-A-ND ST1225-10-401-A
Product Name RF Antennas RF Antennas
Applications Modem or Wireless Network; Wi-Fi Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

Active GNSS Antenna, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Log Periodic Antenna - Model SAS-517 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers