Amphenol RF RF Antennas ST0625-20-402-U

Description
INTERNAL ANTENNA LORA & RFID 902
Request a Quote Datasheet
Description
INTERNAL ANTENNA LORA & RFID 902
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 115-ST0625-20-402-U-ND - DigiKey
Thief River Falls, MN, United States
INTERNAL ANTENNA LORA & RFID 902

INTERNAL ANTENNA LORA & RFID 902

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 115-ST0625-20-402-U-ND
Product Name RF Antennas
Applications ISM, LoRa
Primary Frequency Range 915.0 MHz
Gain 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2823602-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; Wi-Fi, LTE, Beidou, 2G, Cellular, GPS, WiMAX, 4G, Galileo, GNSS, 3G
Primary Frequency Range 698.0 to 1585.0 MHz
Form Factor / Mounting External
View Details
5 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 1.7 dB
View Details