Amphenol Corporation Antennas ST0543-00-N05-U

Description
RF Antenna Passive Patch 1575.42 +/- 1 M
Request a Quote Datasheet
Description
RF Antenna Passive Patch 1575.42 +/- 1 M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
RF Antenna Passive Patch 1575.42 +/- 1 M

RF Antenna Passive Patch 1575.42 +/- 1 M

Buy Now
RF Antennas - 115-ST0543-00-N05-U-ND - DigiKey
Thief River Falls, MN, United States
RF ANTENNA PASSIVE PATCH 1575.42

RF ANTENNA PASSIVE PATCH 1575.42

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey
Product Category Antennas Antennas
Product Number ST0543-00-N05-U 115-ST0543-00-N05-U-ND
Product Name Antennas RF Antennas
Applications GPS; GPS
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
GSM & GPRS Antennas - 2102386 - RS Components, Ltd.
Specs
Applications Basestation
Pattern Type Omni directional
Primary Frequency Range 617.0 to ? MHz
View Details
Wi-Fi 2.5dBi Rubber Duck Antenna With SMA Male R/A Connector - ET-WI2.5R-SMRA - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 2.5 dB
View Details