Amphenol Corporation RF Switches SS213BDHTS

Description
RF Switch IC General Purpose SPST Module
Request a Quote Datasheet
Description
RF Switch IC General Purpose SPST Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1949-1228-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1949-1228-ND
RF Switches 1949-1228-ND
RF Switch IC General Purpose SPST Module

RF Switch IC General Purpose SPST Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 1949-1228-ND
Product Name RF Switches
Package Type Module, SMA Connectors
Operating Temperature -54 to 95 C (-65.2 to 203 F)
Frequency Range 2000 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, SMT Solid State Switch, DC - 5000 MHz, 50Ω - MSWA2-50+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5000 MHz
View Details
2 suppliers
0.1-6.0 GHz GaAs SPDT Switch - SKY13335-381LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 6L
Frequency Range 100 to 6000 MHz
Isolation 24 to 27 dB
View Details
3 suppliers
0.1 - 8GHz SP8T Switch - QPC2180 - Qorvo
Specs
Package Type QFN
Frequency Range 100 to 8000 MHz
Insertion Loss 0.6000 dB
View Details
MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details