Amphenol Corporation RF Switches SS142DHTS

Description
RF Switch IC General Purpose SP4T Module
Request a Quote Datasheet
Description
RF Switch IC General Purpose SP4T Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1949-1225-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1949-1225-ND
RF Switches 1949-1225-ND
RF Switch IC General Purpose SP4T Module

RF Switch IC General Purpose SP4T Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 1949-1225-ND
Product Name RF Switches
Package Type Module, SMA Connectors
Operating Temperature -54 to 95 C (-65.2 to 203 F)
Frequency Range 500 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP4T, Mechanical Switch, DC - 40000 MHz, 50Ω - RC-2SP4T-40 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
View Details
0.4 to 6.0 GHz DPDT Low Insertion Loss / High-Isolation Switch - SKY13699-21 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 10L
Frequency Range 400 to 6000 MHz
Isolation 38 dB
View Details
3 suppliers
5 - 2000 MHz 75 Ohm Absorptive Switch - QPC3024 - Qorvo
Specs
Package Type QFN
Frequency Range 5 to 2000 MHz
Insertion Loss 0.6000 dB
View Details
6-67 GHz MMIC GaAs PIN SPDT Switch - MSW2-00003CH - Marki Microwave LLC
Specs
Frequency Range 6000 to 67000 MHz
View Details