Amphenol Sine Systems Contacts - Multi Purpose SS12A1T

Description
CONN SOCKET 12-14AWG TIN CRIMP
Request a Quote Datasheet
Description
CONN SOCKET 12-14AWG TIN CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - 889-1689-2-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
889-1689-2-ND
Contacts - Multi Purpose 889-1689-2-ND
CONN SOCKET 12-14AWG TIN CRIMP

CONN SOCKET 12-14AWG TIN CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - 889-1689-1-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
889-1689-1-ND
Contacts - Multi Purpose 889-1689-1-ND
CONN SOCKET 12-14AWG TIN CRIMP

CONN SOCKET 12-14AWG TIN CRIMP

Buy Now Datasheet
Contact, Socket, Crimp, 14-12Awg; Product Range Amphenol Sine/tuchel - 83AH8924 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 14-12Awg; Product Range Amphenol Sine/tuchel
83AH8924
Contact, Socket, Crimp, 14-12Awg; Product Range Amphenol Sine/tuchel 83AH8924
CONTACT, SOCKET, CRIMP, 14-12AWG; Product Range:Ecomate RM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 14-12AWG; Product Range:Ecomate RM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 889-1689-2-ND 83AH8924
Product Name Contacts - Multi Purpose Contact, Socket, Crimp, 14-12Awg; Product Range Amphenol Sine/tuchel
Shape / Form Socket or Receptacle Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-20-0277 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Moly Electrodes -  - Sunstone Engineering
Sunstone Engineering
Specs
Shape / Form Button
Applications Welding Electrodes
View Details