Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted SLPPA16BSR

Description
SLOK+, 5.37MM, RA PLUG RED, IP67, 100A
Request a Quote Datasheet
Description
SLOK+, 5.37MM, RA PLUG RED, IP67, 100A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - SLPPA16BSR - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
SLPPA16BSR
Connectors Circlr,Industrial,Metal,Assembld/Kitted SLPPA16BSR
SLOK+, 5.37MM, RA PLUG RED, IP67, 100A

SLOK+, 5.37MM, RA PLUG RED, IP67, 100A

Buy Now
Specialized Connectors - 965-SLPPA16BSR-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPPA16BSR-ND
Specialized Connectors 965-SLPPA16BSR-ND
SURLOK PLUS

SURLOK PLUS

Buy Now Datasheet
High Power Conn, R/a Plug, 120A, 1Kv; Product Range Amphenol Industrial - 52AC6823 - Newark, An Avnet Company
Chicago, IL, United States
High Power Conn, R/a Plug, 120A, 1Kv; Product Range Amphenol Industrial
52AC6823
High Power Conn, R/a Plug, 120A, 1Kv; Product Range Amphenol Industrial 52AC6823
HIGH POWER CONN, R/A PLUG, 120A, 1KV; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:120A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

HIGH POWER CONN, R/A PLUG, 120A, 1KV; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:120A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SLPPA16BSR 965-SLPPA16BSR-ND 52AC6823
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted Specialized Connectors High Power Conn, R/a Plug, 120A, 1Kv; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Contact Size (AWG) 6 AWG
Termination Crimp
Unlock Full Specs
to access all available technical data