Amphenol Corporation Circular Connector Rcpt Size 16 1Pos, In Line; Product Range Amphenol Pcd SJS716200

Description
Luminus Lightweight connectors
Request a Quote Datasheet
Description
Luminus Lightweight connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Luminus Lightweight connectors

Luminus Lightweight connectors

Buy Now
Circular Connector Rcpt Size 16 1Pos, In Line; Product Range Amphenol Pcd - 96M9481 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt Size 16 1Pos, In Line; Product Range Amphenol Pcd
96M9481
Circular Connector Rcpt Size 16 1Pos, In Line; Product Range Amphenol Pcd 96M9481
CIRCULAR CONNECTOR RCPT SIZE 16 1POS, IN LINE; Product Range:SJS QuickConnect Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push Lock RoHS Compliant: Yes

CIRCULAR CONNECTOR RCPT SIZE 16 1POS, IN LINE; Product Range:SJS QuickConnect Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push Lock RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SJS716200 96M9481
Product Name Circular Connector Rcpt Size 16 1Pos, In Line; Product Range Amphenol Pcd
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 Silver Plated Power Contacts #16/12 AWG - 1331 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers