SV Microwave, Inc. SF8065-6040

Description
The PN is SV Microwave’s precision version of the type N which offers the user superior electrical characteristics. This series is constructed in stainless steel passivated or gold plated. The PN series meets or exceeds all parameters of MIL- PRE- 39012 Type N connectors designed to this military specification. Features & Benefits Meets many customer application demands with plug styles available in straight and right angle. Jack styles available in panel mount, bulkhead mount and receptacle Tighter machined tolerances Applications Antennas Cellular Mil-Aero Base Stations Components Cable Assembly Instrumentation Radar Cellular Assembly Broadcast Microwave Radio Surge Protection Radar WLAN Satcom
Description
The PN is SV Microwave’s precision version of the type N which offers the user superior electrical characteristics. This series is constructed in stainless steel passivated or gold plated. The PN series meets or exceeds all parameters of MIL- PRE- 39012 Type N connectors designed to this military specification. Features & Benefits Meets many customer application demands with plug styles available in straight and right angle. Jack styles available in panel mount, bulkhead mount and receptacle Tighter machined tolerances Applications Antennas Cellular Mil-Aero Base Stations Components Cable Assembly Instrumentation Radar Cellular Assembly Broadcast Microwave Radio Surge Protection Radar WLAN Satcom

Suppliers

Company
Product
Description
Supplier Links
 - SF8065-6040 - SV Microwave, Inc.
West Palm Beach, FL, USA
The PN is SV Microwave’s precision version of the type N which offers the user superior electrical characteristics. This series is constructed in stainless steel passivated or gold plated. The PN series meets or exceeds all parameters of MIL- PRE- 39012 Type N connectors designed to this military specification. Features & Benefits Meets many customer application demands with plug styles available in straight and right angle. Jack styles available in panel mount, bulkhead mount and receptacle Tighter machined tolerances Applications Antennas Cellular Mil-Aero Base Stations Components Cable Assembly Instrumentation Radar Cellular Assembly Broadcast Microwave Radio Surge Protection Radar WLAN Satcom

The PN is SV Microwave’s precision version of the type N which offers the user superior electrical characteristics. This series is constructed in stainless steel passivated or gold plated.

The PN series meets or exceeds all parameters of MIL- PRE- 39012 Type N connectors designed to this military specification.


Features & Benefits

  • Meets many customer application demands with plug styles available in straight and right angle. Jack styles available in panel mount, bulkhead mount and receptacle
  • Tighter machined tolerances

Applications

  • Antennas
  • Cellular
  • Mil-Aero
  • Base Stations
  • Components
  • Cable Assembly
  • Instrumentation
  • Radar
  • Cellular Assembly
  • Broadcast
  • Microwave Radio
  • Surge Protection
  • Radar
  • WLAN
  • Satcom
Supplier's Site

Technical Specifications

  SV Microwave, Inc.
Product Category RF Terminations
Product Number SF8065-6040
Connector Type PN
Unlock Full Specs
to access all available technical data

Similar Products

Terminations - NCT67R5 - kTB Solutions
Specs
Connector Type 1.85mm; 1.85mm
Frequency Range 0.0 to 67000 MHz
Power 0.5000 watts
View Details
KAT4005C-4×5 - KAT4005C-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 40000 MHz
VSWR 1.40 to ? :1
View Details
300W 8GHz Coaxial Termination - UIYCT300AN8 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 7-16; N, 7/16
Frequency Range 8000 MHz
View Details
 - 2326461 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Range 18000 MHz
Power 1 watts
View Details