SV Microwave, Inc. SF1194-6005

Description
SV Microwave offers 7mm connectors and components. 7mm connectors are highly durable and therefore appropriate for repeatable mating and de-mating, making test and instrumentation their primary application. The 7mm connector is also the preferred connector for other demanding applications, such as metrology and calibration. 7mm coaxial connectors are air dielectric, have a low VSWR and feature a sexless coupling mechanism that permits any two 7mm connectors to mate.
Description
SV Microwave offers 7mm connectors and components. 7mm connectors are highly durable and therefore appropriate for repeatable mating and de-mating, making test and instrumentation their primary application. The 7mm connector is also the preferred connector for other demanding applications, such as metrology and calibration. 7mm coaxial connectors are air dielectric, have a low VSWR and feature a sexless coupling mechanism that permits any two 7mm connectors to mate.

Suppliers

Company
Product
Description
Supplier Links
 - SF1194-6005 - SV Microwave, Inc.
West Palm Beach, FL, USA
SV Microwave offers 7mm connectors and components. 7mm connectors are highly durable and therefore appropriate for repeatable mating and de-mating, making test and instrumentation their primary application. The 7mm connector is also the preferred connector for other demanding applications, such as metrology and calibration. 7mm coaxial connectors are air dielectric, have a low VSWR and feature a sexless coupling mechanism that permits any two 7mm connectors to mate.

SV Microwave offers 7mm connectors and components. 7mm connectors are highly durable and therefore appropriate for repeatable mating and de-mating, making test and instrumentation their primary application. The 7mm connector is also the preferred connector for other demanding applications, such as metrology and calibration.

7mm coaxial connectors are air dielectric, have a low VSWR and feature a sexless coupling mechanism that permits any two 7mm connectors to mate.

Supplier's Site

Technical Specifications

  SV Microwave, Inc.
Product Category RF Adapters
Product Number SF1194-6005
Connector Type 7mm
Unlock Full Specs
to access all available technical data

Similar Products

WR112 (BJ84) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR112E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 6570.0 to 9990.0 MHz
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
RF Adapter Straight 1.85mm Female to 2.92mm Female DC - 40GHz 50Ω - 185F-KF+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.01 to 1.15 :1
View Details