SV Microwave, Inc. SF1188-6003

Description
The BZ connector is a high-power blindmate connector with slide-on mating. This originally designated PMA blindmate by Automatic has PTFE dielectric interface, telescoping insulators and wiping outer contacts. BZ blindmate connector applications include GPS navigation systems and antenna connections. The BZ blindmate connector is a mechanically ruggedized blindmate and can handle 6.7 KW to 2 GHz. The BZ's most common use has been in high power EW systems. BZ connectors have an external spring to provide mechanical device for extensive mechanical misalignment of ± .020 radial and .060 axial minimum.
Datasheet
Description
The BZ connector is a high-power blindmate connector with slide-on mating. This originally designated PMA blindmate by Automatic has PTFE dielectric interface, telescoping insulators and wiping outer contacts. BZ blindmate connector applications include GPS navigation systems and antenna connections. The BZ blindmate connector is a mechanically ruggedized blindmate and can handle 6.7 KW to 2 GHz. The BZ's most common use has been in high power EW systems. BZ connectors have an external spring to provide mechanical device for extensive mechanical misalignment of ± .020 radial and .060 axial minimum.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SF1188-6003 - SV Microwave, Inc.
West Palm Beach, FL, USA
The BZ connector is a high-power blindmate connector with slide-on mating. This originally designated PMA blindmate by Automatic has PTFE dielectric interface, telescoping insulators and wiping outer contacts. BZ blindmate connector applications include GPS navigation systems and antenna connections. The BZ blindmate connector is a mechanically ruggedized blindmate and can handle 6.7 KW to 2 GHz. The BZ's most common use has been in high power EW systems. BZ connectors have an external spring to provide mechanical device for extensive mechanical misalignment of ± .020 radial and .060 axial minimum.

The BZ connector is a high-power blindmate connector with slide-on mating. This originally designated PMA blindmate by Automatic has PTFE dielectric interface, telescoping insulators and wiping outer contacts. BZ blindmate connector applications include GPS navigation systems and antenna connections.

The BZ blindmate connector is a mechanically ruggedized blindmate and can handle 6.7 KW to 2 GHz. The BZ's most common use has been in high power EW systems. BZ connectors have an external spring to provide mechanical device for extensive mechanical misalignment of ± .020 radial and .060 axial minimum.

Supplier's Site Datasheet

Technical Specifications

  SV Microwave, Inc.
Product Category RF Adapters
Product Number SF1188-6003
Connector Type BZ
Unlock Full Specs
to access all available technical data

Similar Products

N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
Coaxial Adapters 3030 - 3030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm
Frequency Range 0.0 to 50000.0 MHz
View Details
Couplers - LLC34-35-MM - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details