SV Microwave, Inc. SF1187-6028

Description
The ZMA connector is a bayonet coupling device. The unique design of this connector provides a high coupling force, which is ideal for extreme vibration applications where insufficient room is available for spring loaded blindmate panels. This ZMA connector was first developed for an F-22 aircraft application issue where neither a threaded nor a true blindmate connector would work due to space limitation. The ZMA is a quarter turn coaxial connector that can be mated by hand so that special tooling is not required for proper installation. There are 8 keying arrangements are available to prevent improper mating of assemblies in blind installations. The ZMA connector is designed with electrical performance of 18 GHz, overlapping PTFE dielectrics, and rugged stainless steel body construction appropriate for military applications. The ZMA connector has a gold plated beryllium copper wiping contacts and a corrosion resistant, stainless steel coupling spring. A brass-bodied version is also available for high volume application addressing needs in telecommunications. There is a high power version available for the ZMA connector that can handle 6.7 KW at 2 GHz. The concept is being extended to frequencies above 18 GHz.
Datasheet
Description
The ZMA connector is a bayonet coupling device. The unique design of this connector provides a high coupling force, which is ideal for extreme vibration applications where insufficient room is available for spring loaded blindmate panels. This ZMA connector was first developed for an F-22 aircraft application issue where neither a threaded nor a true blindmate connector would work due to space limitation. The ZMA is a quarter turn coaxial connector that can be mated by hand so that special tooling is not required for proper installation. There are 8 keying arrangements are available to prevent improper mating of assemblies in blind installations. The ZMA connector is designed with electrical performance of 18 GHz, overlapping PTFE dielectrics, and rugged stainless steel body construction appropriate for military applications. The ZMA connector has a gold plated beryllium copper wiping contacts and a corrosion resistant, stainless steel coupling spring. A brass-bodied version is also available for high volume application addressing needs in telecommunications. There is a high power version available for the ZMA connector that can handle 6.7 KW at 2 GHz. The concept is being extended to frequencies above 18 GHz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SF1187-6028 - SV Microwave, Inc.
West Palm Beach, FL, USA
The ZMA connector is a bayonet coupling device. The unique design of this connector provides a high coupling force, which is ideal for extreme vibration applications where insufficient room is available for spring loaded blindmate panels. This ZMA connector was first developed for an F-22 aircraft application issue where neither a threaded nor a true blindmate connector would work due to space limitation. The ZMA is a quarter turn coaxial connector that can be mated by hand so that special tooling is not required for proper installation. There are 8 keying arrangements are available to prevent improper mating of assemblies in blind installations. The ZMA connector is designed with electrical performance of 18 GHz, overlapping PTFE dielectrics, and rugged stainless steel body construction appropriate for military applications. The ZMA connector has a gold plated beryllium copper wiping contacts and a corrosion resistant, stainless steel coupling spring. A brass-bodied version is also available for high volume application addressing needs in telecommunications. There is a high power version available for the ZMA connector that can handle 6.7 KW at 2 GHz. The concept is being extended to frequencies above 18 GHz.

The ZMA connector is a bayonet coupling device. The unique design of this connector provides a high coupling force, which is ideal for extreme vibration applications where insufficient room is available for spring loaded blindmate panels. This ZMA connector was first developed for an F-22 aircraft application issue where neither a threaded nor a true blindmate connector would work due to space limitation.

The ZMA is a quarter turn coaxial connector that can be mated by hand so that special tooling is not required for proper installation. There are 8 keying arrangements are available to prevent improper mating of assemblies in blind installations. The ZMA connector is designed with electrical performance of 18 GHz, overlapping PTFE dielectrics, and rugged stainless steel body construction appropriate for military applications. The ZMA connector has a gold plated beryllium copper wiping contacts and a corrosion resistant, stainless steel coupling spring. A brass-bodied version is also available for high volume application addressing needs in telecommunications. There is a high power version available for the ZMA connector that can handle 6.7 KW at 2 GHz. The concept is being extended to frequencies above 18 GHz.

Supplier's Site Datasheet

Technical Specifications

  SV Microwave, Inc.
Product Category RF Adapters
Product Number SF1187-6028
Connector Type ZMA
Unlock Full Specs
to access all available technical data

Similar Products

WR1500 (BJ6) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR1500A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 490.0 to 750.0 MHz
View Details
3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details
Couplers - LLC90WR12 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Right Angle 2.92mm Female to 2.92mm Male DC - 40GHz 50Ω - KFR-KM50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.07 :1
View Details