SV Microwave, Inc. SF1152-6005

Description
SC connector is a medium size connector with silver plated contacts and nickel center. This connector is a threaded version of the C connector. It has all of the same electrical features with an addition of rigidity and stability, and it is used in severe environments, predominantly vibration and shock. SV Microwave has SC connectors also available in other finishes such as silver with gold plated center contacts. SC connectors have constant 50 Ohms impedance and are manufactured to meet MIL-C-39012 category D, Specification sheets 35 trough 43, meeting all of the mechanical and electrical requirements of the Limited Co-ordination Specification (LC Spec.) as generated by the U.S. Air Force.
Datasheet
Description
SC connector is a medium size connector with silver plated contacts and nickel center. This connector is a threaded version of the C connector. It has all of the same electrical features with an addition of rigidity and stability, and it is used in severe environments, predominantly vibration and shock. SV Microwave has SC connectors also available in other finishes such as silver with gold plated center contacts. SC connectors have constant 50 Ohms impedance and are manufactured to meet MIL-C-39012 category D, Specification sheets 35 trough 43, meeting all of the mechanical and electrical requirements of the Limited Co-ordination Specification (LC Spec.) as generated by the U.S. Air Force.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SF1152-6005 - SV Microwave, Inc.
West Palm Beach, FL, USA
SC connector is a medium size connector with silver plated contacts and nickel center. This connector is a threaded version of the C connector. It has all of the same electrical features with an addition of rigidity and stability, and it is used in severe environments, predominantly vibration and shock. SV Microwave has SC connectors also available in other finishes such as silver with gold plated center contacts. SC connectors have constant 50 Ohms impedance and are manufactured to meet MIL-C-39012 category D, Specification sheets 35 trough 43, meeting all of the mechanical and electrical requirements of the Limited Co-ordination Specification (LC Spec.) as generated by the U.S. Air Force.

SC connector is a medium size connector with silver plated contacts and nickel center. This connector is a threaded version of the C connector. It has all of the same electrical features with an addition of rigidity and stability, and it is used in severe environments, predominantly vibration and shock.

SV Microwave has SC connectors also available in other finishes such as silver with gold plated center contacts. SC connectors have constant 50 Ohms impedance and are manufactured to meet MIL-C-39012 category D, Specification sheets 35 trough 43, meeting all of the mechanical and electrical requirements of the Limited Co-ordination Specification (LC Spec.) as generated by the U.S. Air Force.

Supplier's Site Datasheet

Technical Specifications

  SV Microwave, Inc.
Product Category RF Adapters
Product Number SF1152-6005
Connector Type SC
Unlock Full Specs
to access all available technical data

Similar Products

N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
Coaxial Adapters 5010 - 5010 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details
RF Adapter Right-Angle 1.85mm Male to 1.85mm Male DC - 67GHz 50Ω - 185MR-185M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.85 mm-Male
Frequency Range 67000.0 MHz
VSWR 1.08 :1
View Details