SV Microwave, Inc. SF1148-6403

Description
TRIAX ADAPTER
Datasheet
Description
TRIAX ADAPTER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
West Palm Beach, FL, USA
TRIAX ADAPTER

TRIAX ADAPTER

Supplier's Site Datasheet

Technical Specifications

  SV Microwave, Inc.
Product Category RF Adapters
Product Number SF1148-6403
Connector Type Triax
Unlock Full Specs
to access all available technical data

Similar Products

WR62 (BJ140) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR62A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 11900.0 to 18000.0 MHz
View Details
N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Straight N Female to SMA Female DC - 18GHz 50Ω - NF-SF50+ - Mini-Circuits
Specs
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
VSWR 1.15 :1
View Details
ADP Series 2.92mm Male to 2.92mm Male Adapter - ADPMKMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details