SV Microwave, Inc. SF1145-6001

Description
Developed in the late 1940's as a miniature version of the Type C connector, BNC stands for Bayonet Neill Concelman and is named after Amphenol engineer Carl Concelman. The BNC connector is a miniature quick mating and de-mating RF connector. It features two bayonet lugs on the female connector; mating is achieved with only a quarter turn of the coupling nut. SV Microwave's 50 Ohms BNC series connectors are miniature and lightweight. They are designed to operate at a frequency of DC to 11 GHz and typically yield low reflection through 4 GHz. BNC connectors can accommodate a large variety of RG and industry standard cables. BNC connectors are ideally suited for cable termination for miniature to subminiature coaxial cable (RG-58, 59, to RG-179, RG-316, etc.)
Datasheet
Description
Developed in the late 1940's as a miniature version of the Type C connector, BNC stands for Bayonet Neill Concelman and is named after Amphenol engineer Carl Concelman. The BNC connector is a miniature quick mating and de-mating RF connector. It features two bayonet lugs on the female connector; mating is achieved with only a quarter turn of the coupling nut. SV Microwave's 50 Ohms BNC series connectors are miniature and lightweight. They are designed to operate at a frequency of DC to 11 GHz and typically yield low reflection through 4 GHz. BNC connectors can accommodate a large variety of RG and industry standard cables. BNC connectors are ideally suited for cable termination for miniature to subminiature coaxial cable (RG-58, 59, to RG-179, RG-316, etc.)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SF1145-6001 - SV Microwave, Inc.
West Palm Beach, FL, USA
Developed in the late 1940's as a miniature version of the Type C connector, BNC stands for Bayonet Neill Concelman and is named after Amphenol engineer Carl Concelman. The BNC connector is a miniature quick mating and de-mating RF connector. It features two bayonet lugs on the female connector; mating is achieved with only a quarter turn of the coupling nut. SV Microwave's 50 Ohms BNC series connectors are miniature and lightweight. They are designed to operate at a frequency of DC to 11 GHz and typically yield low reflection through 4 GHz. BNC connectors can accommodate a large variety of RG and industry standard cables. BNC connectors are ideally suited for cable termination for miniature to subminiature coaxial cable (RG-58, 59, to RG-179, RG-316, etc.)

Developed in the late 1940's as a miniature version of the Type C connector, BNC stands for Bayonet Neill Concelman and is named after Amphenol engineer Carl Concelman. The BNC connector is a miniature quick mating and de-mating RF connector. It features two bayonet lugs on the female connector; mating is achieved with only a quarter turn of the coupling nut.

SV Microwave's 50 Ohms BNC series connectors are miniature and lightweight. They are designed to operate at a frequency of DC to 11 GHz and typically yield low reflection through 4 GHz. BNC connectors can accommodate a large variety of RG and industry standard cables. BNC connectors are ideally suited for cable termination for miniature to subminiature coaxial cable (RG-58, 59, to RG-179, RG-316, etc.)

Supplier's Site Datasheet

Technical Specifications

  SV Microwave, Inc.
Product Category RF Adapters
Product Number SF1145-6001
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

WR187 (BJ48) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR187A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 3940.0 to 5990.0 MHz
View Details
N-Female to N-Female Adapter - NF50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
Connector Type Type N
View Details
RF Adapter Right-Angle 1.85mm Female to 1.85mm Male DC - 67GHz 50Ω - 185FR-185M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.85 mm-Female
Frequency Range 67000.0 MHz
VSWR 1.06 :1
View Details
ADP Series 2.4mm Male to 2.4mm Male Adapter - ADPMVMV - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details