SV Microwave, Inc. SF1122-6109

Description
The BZ connector is a high-power blindmate connector with slide-on mating. This originally designated PMA blindmate by Automatic has PTFE dielectric interface, telescoping insulators and wiping outer contacts. BZ blindmate connector applications include GPS navigation systems and antenna connections. The BZ blindmate connector is a mechanically ruggedized blindmate and can handle 6.7 KW to 2 GHz. The BZ's most common use has been in high power EW systems. BZ connectors have an external spring to provide mechanical device for extensive mechanical misalignment of ± .020 radial and .060 axial minimum.
Datasheet
Description
The BZ connector is a high-power blindmate connector with slide-on mating. This originally designated PMA blindmate by Automatic has PTFE dielectric interface, telescoping insulators and wiping outer contacts. BZ blindmate connector applications include GPS navigation systems and antenna connections. The BZ blindmate connector is a mechanically ruggedized blindmate and can handle 6.7 KW to 2 GHz. The BZ's most common use has been in high power EW systems. BZ connectors have an external spring to provide mechanical device for extensive mechanical misalignment of ± .020 radial and .060 axial minimum.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SF1122-6109 - SV Microwave, Inc.
West Palm Beach, FL, USA
The BZ connector is a high-power blindmate connector with slide-on mating. This originally designated PMA blindmate by Automatic has PTFE dielectric interface, telescoping insulators and wiping outer contacts. BZ blindmate connector applications include GPS navigation systems and antenna connections. The BZ blindmate connector is a mechanically ruggedized blindmate and can handle 6.7 KW to 2 GHz. The BZ's most common use has been in high power EW systems. BZ connectors have an external spring to provide mechanical device for extensive mechanical misalignment of ± .020 radial and .060 axial minimum.

The BZ connector is a high-power blindmate connector with slide-on mating. This originally designated PMA blindmate by Automatic has PTFE dielectric interface, telescoping insulators and wiping outer contacts. BZ blindmate connector applications include GPS navigation systems and antenna connections.

The BZ blindmate connector is a mechanically ruggedized blindmate and can handle 6.7 KW to 2 GHz. The BZ's most common use has been in high power EW systems. BZ connectors have an external spring to provide mechanical device for extensive mechanical misalignment of ± .020 radial and .060 axial minimum.

Supplier's Site Datasheet

Technical Specifications

  SV Microwave, Inc.
Product Category RF Adapters
Product Number SF1122-6109
Connector Type BZ
Unlock Full Specs
to access all available technical data

Similar Products

WR22 (BJ400) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR22E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm
Frequency Range 33000.0 to 50000.0 MHz
View Details
N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Right-Angle 1.85mm Female to 2.4mm Male DC - 50GHz 50Ω - 185FR-24M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm; 1.85 mm-Female
Frequency Range 50000.0 MHz
VSWR 1.06 :1
View Details