SV Microwave, Inc. SF1114-6006

Description
BMMA connector is a subminiature version of the BMA blindmate series and was developed in the 1980's. This originally designated OSSP™ connector by M/A-Com has excellent electrical performance at high frequencies up to 28 GHz. SV Microwave provides a complete family of BMMA blindmate connectors and adapters. BMMA connectors are approximately 25% smaller than the BMAs, and are used for applications where space is limited and no special tooling is required. They have stainless steel bodies, moisture resistance and low profile designs. BMA blindmates preserve mechanical and electrical performance with interfacial misalignment features. They also have an external spring to provide mechanical device for extensive mechanical misalignment of ± .020 radial and .060 axial minimum. They are used for defense applications, wireless infrastructure, satellite equipment and test and measurement.
Datasheet
Description
BMMA connector is a subminiature version of the BMA blindmate series and was developed in the 1980's. This originally designated OSSP™ connector by M/A-Com has excellent electrical performance at high frequencies up to 28 GHz. SV Microwave provides a complete family of BMMA blindmate connectors and adapters. BMMA connectors are approximately 25% smaller than the BMAs, and are used for applications where space is limited and no special tooling is required. They have stainless steel bodies, moisture resistance and low profile designs. BMA blindmates preserve mechanical and electrical performance with interfacial misalignment features. They also have an external spring to provide mechanical device for extensive mechanical misalignment of ± .020 radial and .060 axial minimum. They are used for defense applications, wireless infrastructure, satellite equipment and test and measurement.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SF1114-6006 - SV Microwave, Inc.
West Palm Beach, FL, USA
BMMA connector is a subminiature version of the BMA blindmate series and was developed in the 1980's. This originally designated OSSP™ connector by M/A-Com has excellent electrical performance at high frequencies up to 28 GHz. SV Microwave provides a complete family of BMMA blindmate connectors and adapters. BMMA connectors are approximately 25% smaller than the BMAs, and are used for applications where space is limited and no special tooling is required. They have stainless steel bodies, moisture resistance and low profile designs. BMA blindmates preserve mechanical and electrical performance with interfacial misalignment features. They also have an external spring to provide mechanical device for extensive mechanical misalignment of ± .020 radial and .060 axial minimum. They are used for defense applications, wireless infrastructure, satellite equipment and test and measurement.

BMMA connector is a subminiature version of the BMA blindmate series and was developed in the 1980's. This originally designated OSSP™ connector by M/A-Com has excellent electrical performance at high frequencies up to 28 GHz. SV Microwave provides a complete family of BMMA blindmate connectors and adapters.

BMMA connectors are approximately 25% smaller than the BMAs, and are used for applications where space is limited and no special tooling is required. They have stainless steel bodies, moisture resistance and low profile designs. BMA blindmates preserve mechanical and electrical performance with interfacial misalignment features. They also have an external spring to provide mechanical device for extensive mechanical misalignment of ± .020 radial and .060 axial minimum. They are used for defense applications, wireless infrastructure, satellite equipment and test and measurement.

Supplier's Site Datasheet

Technical Specifications

  SV Microwave, Inc.
Product Category RF Adapters
Product Number SF1114-6006
Connector Type BMMA
Unlock Full Specs
to access all available technical data

Similar Products

WR187 (BJ48) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR187E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 3940.0 to 5990.0 MHz
View Details
3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details
Couplers - LLC34-35-MF - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Right-Angle 1.85mm Female to 2.92mm Male DC - 40GHz 50Ω - 185FR-KM+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.92mm; 1.85 mm-Female
Frequency Range 40000.0 MHz
VSWR 1.1 :1
View Details