SV Microwave, Inc. Attenuator - Fixed Coaxial SF0930-6222-30

Description
SMA JACK TO PLUG DC - 18.0 GHz ATTENUATOR
Request a Quote
Description
SMA JACK TO PLUG DC - 18.0 GHz ATTENUATOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - SF0930-6222-30 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
SF0930-6222-30
Attenuator - Fixed Coaxial SF0930-6222-30
SMA JACK TO PLUG DC - 18.0 GHz ATTENUATOR

SMA JACK TO PLUG DC - 18.0 GHz ATTENUATOR

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number SF0930-6222-30
Product Name Attenuator - Fixed Coaxial
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 500W 3GHz 7/16 - UIYCA500A7163 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details
ColorConnect Attenuators - AT-24-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 2823251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
View Details