SV Microwave, Inc. Attenuators SF0929-6200-40

Description
RF Attenuators 40dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module
Datasheet
Description
RF Attenuators 40dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - SF0929-6200-40 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
SF0929-6200-40
Attenuators SF0929-6200-40
RF Attenuators 40dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 40dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number SF0929-6200-40
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342D-D-GMR - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator 150W 3GHz - UIYCA150AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o2050006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details