Amphenol 3m (9.8 ft) 10GbE SFP+ Direct Attach Copper Cables provide affordable 10-Gigabit Ethernet connectivity with any SFP+ enabled port. Each SFP+ cable utilizes an integrated 20-position “board-as-connector”
20 Position SFP+ Plug to Plug 9.84' (3.00m) Black Shielded
CABLE ASSY SFP+ M-M 3M
COMPUTER CABLE, SFP+/SFP+ PLUG, 3M; Connector Type A:SFP+ 20 Position Plug; Connector Type B:SFP+ 20 Position Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
COMPUTER CABLE, SFP+/SFP+ PLUG, 3M, CONNECTOR TYPE A:SFP+ 20 POSITION PLUG, CONNECTOR TYPE B:SFP+ 20 POSITION PLUG, CABLE LENGTH - IMPERIAL:9.8FT, CABLE LENGTH - METRIC:3M, JACKET COLOR:-, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Amphenol Cables on Demand | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | SF-SFPP2EPASS-003-ND | SF-SFPP2EPASS-003 | 14AC5613 | 81065646 | |
| Product Name | Amphenol SF-SFPP2EPASS-003 3m SFP+ Cable - Amphenol 10GbE SFP+ Direct Attach Copper Cable (9.8 ft) | Pluggable Cables | Cable Assemblies - Pluggable Cables | Computer Cable, Sfp+/sfp+ Plug, 3M; Connector Type A Amphenol Cables On Demand | Electrical Cable/Wire |
| Application | LAN / Ethernet | Networking | Networking | Computer | |
| Product Type | SFP+ Cable; Fibre Channel; Patch | SFP+ Cable | SFP+ Cable | ||
| Cable Length | 9.84 ft (30 dm) | 9.84 ft (29.99 dm) | 9.84 ft (29.99 dm) | 9.84 ft (30 dm) | |
| Connector Type | DIN / Mini-DIN | SFP+ | SFP+ 20 Position Plug |