Amphenol Sine Systems Circular Connector Housings RTS6BS12N2S03

Description
4 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Request a Quote Datasheet
Description
4 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-1382-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-1382-ND
Circular Connector Housings 889-1382-ND
4 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

4 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

Buy Now Datasheet
Circular Connectors - Circular Connectors - Housings - RTS6BS12N2S03 - 1027266-RTS6BS12N2S03 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - RTS6BS12N2S03
1027266-RTS6BS12N2S03
Circular Connectors - Circular Connectors - Housings - RTS6BS12N2S03 1027266-RTS6BS12N2S03
Manufacturer: Amphenol Sine Systems Corp Win Source Part Number: 1027266-RTS6BS12N2S0 3 Packaging: Bulk Type: For Female Sockets Number of Positions: 4 Features: Backshell, Coupling Nut Connector Type: Plug Housing Contact Type: Crimp Fastening Type: Bayonet Lock Contact Size: 2.5mm (2), 20 (2) Ingress Protection: IP68/69K - Dust Tight, Water Resistant, Waterproof Material Flammability Rating: UL94 V-0 Orientation: N (Normal) Housing Color: Black Mounting: Free Hanging (In-Line) Shell Size - Insert: 12-2 Categories: Connectors, Interconnects Status: Active Contact Shape: Circular Temperature Range - Operating: -40°C to 125°C Shell Material: Thermoplastic Coupling Nut Diameter: 1.063" (27.00mm) Coupling Nut Material, Plating: Thermoplastic Insert Material: Thermoplastic Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: Amphenol Sine Systems Corp
Win Source Part Number: 1027266-RTS6BS12N2S03
Packaging: Bulk
Type: For Female Sockets
Number of Positions: 4
Features: Backshell, Coupling Nut
Connector Type: Plug Housing
Contact Type: Crimp
Fastening Type: Bayonet Lock
Contact Size: 2.5mm (2), 20 (2)
Ingress Protection: IP68/69K - Dust Tight, Water Resistant, Waterproof
Material Flammability Rating: UL94 V-0
Orientation: N (Normal)
Housing Color: Black
Mounting: Free Hanging (In-Line)
Shell Size - Insert: 12-2
Categories: Connectors, Interconnects
Status: Active
Contact Shape: Circular
Temperature Range - Operating: -40°C to 125°C
Shell Material: Thermoplastic
Coupling Nut Diameter: 1.063" (27.00mm)
Coupling Nut Material, Plating: Thermoplastic
Insert Material: Thermoplastic
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Circular Conn, Plug, 4Pos, Cable; Product Range Amphenol Sine/tuchel - 11AC3807 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 4Pos, Cable; Product Range Amphenol Sine/tuchel
11AC3807
Circular Conn, Plug, 4Pos, Cable; Product Range Amphenol Sine/tuchel 11AC3807
CIRCULAR CONN, PLUG, 4POS, CABLE; Product Range:ecomate Aquarius Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 4POS, CABLE; Product Range:ecomate Aquarius Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-1382-ND 1027266-RTS6BS12N2S03 11AC3807
Product Name Circular Connector Housings Circular Connectors - Circular Connectors - Housings - RTS6BS12N2S03 Circular Conn, Plug, 4Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1920-CNF12-R4SP0-BP7-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1801-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details